EN
  • EN
  • DE

LXT305ANE

Part No LXT305ANE
Manufacturer Level One
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006363-LXT305ANE
Categories OEM Parts(J-L)
Manufacturer Level One
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LXT305ANE CAD Model

Description

The LXT305ANE is a single-channel T1/E1 transceiver manufactured by Level One Communications (now Intel). It is designed to provide robust and reliable data transmission over T1 and E1 communication lines. These transceivers are critical components in telecommunications infrastructure, enabling high-speed data transfer for voice and data applications.

Applications:

  • PBX Systems: Used in Private Branch Exchange (PBX) systems to connect internal phone systems to the public switched telephone network (PSTN).
  • Channel Banks: Integrated into channel banks to multiplex multiple voice channels onto a single T1/E1 line.
  • Routers and Switches: Employed in routers and switches to provide T1/E1 connectivity for wide area network (WAN) access.
  • Digital Cross-Connect Systems (DCS): Utilized in DCS equipment for efficient routing and management of T1/E1 circuits.
  • Wireless Base Stations: Used in wireless base stations to provide backhaul connectivity for cellular networks.

Features:

  • Single-Channel T1/E1 Transceiver: Supports a single T1 (1.544 Mbps) or E1 (2.048 Mbps) channel.
  • Integrated Clock Recovery: Includes an integrated clock recovery circuit to extract timing information from the received signal.
  • Line Interface Unit (LIU): Features a built-in LIU to provide impedance matching and signal conditioning for the T1/E1 line.
  • Jitter Attenuation: Incorporates jitter attenuation circuitry to reduce timing variations in the transmitted and received signals.
  • Diagnostic Capabilities: Offers diagnostic features such as loopback testing to facilitate troubleshooting and maintenance.

Benefits:

  • Reliable Data Transmission: Ensures robust and reliable data transmission over T1/E1 lines, minimizing errors and downtime.
  • Simplified System Design: Simplifies system design by integrating key transceiver functions into a single chip.
  • Reduced Board Space: Reduces board space requirements due to its compact packaging.
  • Improved System Performance: Enhances system performance by providing accurate clock recovery and jitter attenuation.
  • Cost-Effective Solution: Offers a cost-effective solution for T1/E1 connectivity in various applications.

Additional Details:

The LXT305ANE typically supports both T1 and E1 standards, and it includes features for line equalization and pulse shaping to compensate for signal degradation over long cable runs. Detailed specifications, including power consumption, voltage requirements, and operating temperature range, can be found in the official datasheet.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess