EN
  • EN
  • DE

GD74LS11J

Part No GD74LS11J
Manufacturer LG
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060668-GD74LS11J
Categories OEM Parts(F-I)
Manufacturer LG
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD74LS11J CAD Model

Description

The GD74LS11J is a triple 3-input AND gate from the 74LS series of logic gates. It is a member of the TTL (Transistor-Transistor Logic) family, specifically the Low-Power Schottky (LS) subfamily, which offers a good compromise between speed and power consumption. This gate performs a logical AND operation on its three inputs, meaning the output will only be high (logic 1) if all three inputs are high. If any of the inputs are low (logic 0), the output will be low.

Applications

  • General digital logic circuits
  • Data selection and manipulation
  • Control systems
  • Address decoding
  • Signal gating

Features

  • Triple 3-input AND gates in a single package
  • Low-Power Schottky TTL circuitry
  • Typical propagation delay of 15 ns
  • Low power consumption: 2mA typical supply current
  • Wide operating voltage range: 4.75V to 5.25V
  • High fan-out capability

Benefits

  • Reduces component count in digital circuits
  • Provides a basic building block for complex logic functions
  • Offers good speed performance for a wide range of applications
  • Minimizes power consumption, making it suitable for battery-powered devices
  • Simplifies circuit design and troubleshooting
  • Provides reliable operation over a wide range of environmental conditions

Additional Details

The GD74LS11J typically comes in a 14-pin DIP (Dual In-line Package). The pinout follows the standard arrangement for triple 3-input AND gates. It is essential to consult the datasheet for specific electrical characteristics and timing diagrams. The operating temperature range is typically 0°C to 70°C.

The 'LS' designation indicates that the device utilizes Schottky diodes to prevent saturation of the transistors, which significantly improves switching speed compared to standard TTL devices. This makes the GD74LS11J suitable for applications where faster processing speeds are needed while still maintaining reasonable power consumption. The device's robust design and standardized packaging make it a popular choice in a variety of digital logic applications.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess