EN
  • EN
  • DE

GM71C1000BZ70

Part No GM71C1000BZ70
Manufacturer LG
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1167122-GM71C1000BZ70
Categories Custom Parts
Manufacturer LG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GM71C1000BZ70 CAD Model

Description

The GM71C1000BZ70 is a high-speed 1,048,576-bit dynamic random access memory (DRAM) manufactured by LG. This DRAM is organized as 1M x 1 bit and is designed for applications requiring fast access times and moderate storage capacity.

Applications:

  • High-speed cache memory: Used in systems requiring quick data retrieval.
  • Graphics cards: Employed in older graphics cards for frame buffer storage.
  • Digital signal processing (DSP): Utilized in DSP applications for temporary data storage.
  • Embedded systems: Integrated into embedded systems that need RAM for program execution and data handling.
  • Computer memory: Used as main memory in older computer systems.

Features:

  • Capacity: 1,048,576 bits (1M x 1)
  • Access Time: 70ns (nanoseconds)
  • Operating Voltage: Typically 5V
  • Refresh: Requires periodic refresh cycles to maintain data integrity.
  • Package: Available in various package types such as DIP (Dual In-line Package) or SOJ (Small Outline J-lead).
  • Low Power Consumption: Designed for relatively low power consumption compared to older DRAM technologies.

Benefits:

  • Fast Access Time: 70ns access time allows for quick data retrieval, improving system performance.
  • Moderate Storage Capacity: Suitable for applications that require a moderate amount of memory.
  • Wide Availability: Commonly available in various package types, making it easy to integrate into different systems.
  • Cost-Effective: Generally, this DRAM offers a cost-effective memory solution for older applications.
  • Reliable Performance: Provides reliable data storage and retrieval capabilities for demanding applications.

Additional Details:

The GM71C1000BZ70 requires a refresh cycle to maintain data integrity. The refresh rate and timing are crucial for ensuring reliable operation. It is essential to consult the datasheet for specific refresh requirements and timing parameters. The operating temperature range is typically between 0°C and 70°C. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation.

You May Also Be Interested in

Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Hanrun
Lowest to $0.8712
Panjit
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess