EN
  • EN
  • DE

LT3467ES6

Part No LT3467ES6
Manufacturer Linear Integrated Systems
Description 1.1A Step-Up DC/DC Converter with
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Integrated Systems
Win Source Part Number 1206686-LT3467ES6
Manufacturer Homepage www.linearsystems.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3467ES6 CAD Model

Description

The LT3467ES6 is a micropower step-up DC/DC converter with an integrated Schottky diode, manufactured by Linear Technology (now Analog Devices). It is designed for small, low-power applications where high efficiency and minimal size are critical.

Applications:

  • Cellular Phones
  • Pagers
  • GPS Receivers
  • Portable MP3 Players
  • Digital Cameras
  • White LED Backlighting
  • Bias Supplies for LCDs

Features:

  • Integrated Schottky Diode: Simplifies the design and reduces the number of external components required.
  • Low Start-Up Voltage: Operates from an input voltage as low as 1V.
  • High Efficiency: Up to 80% efficiency ensures long battery life.
  • Constant Frequency Operation: Provides predictable performance and simplifies noise filtering.
  • Small Solution Size: The SOT-23 package allows for compact designs.
  • Low Quiescent Current: Consumes only 20μA of quiescent current, maximizing battery life in portable applications.
  • Shutdown Mode: Reduces current consumption to less than 1μA during shutdown.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current maximize battery life in portable applications.
  • Reduced Component Count: The integrated Schottky diode reduces the number of external components, simplifying design and saving board space.
  • Simplified Design: Constant frequency operation simplifies noise filtering and ensures predictable performance.
  • Compact Solution: The small SOT-23 package allows for compact designs, ideal for space-constrained applications.
  • Wide Input Voltage Range: Operates from a wide input voltage range, making it suitable for various battery chemistries.

Additional Details:

The LT3467ES6 operates at a fixed switching frequency. It employs a current-mode control architecture for excellent line and load regulation. The integrated Schottky diode is optimized for high efficiency and fast switching speeds. The device is available in a small SOT-23 package and is RoHS compliant.

The LT3467ES6 is an excellent choice for micropower step-up DC/DC converter applications, especially when space and efficiency are critical. Its integrated features and robust performance make it a versatile solution for a wide range of portable devices.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9094 $58.1880
49+ $2.3874 $116.9826
75+ $2.3135 $173.5125
104+ $2.2384 $232.7936
134+ $2.1633 $289.8822
179+ $1.9404 $347.3316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,304 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess