The LT3470ITS8 is a micropower step-up DC/DC converter with an integrated Schottky diode, manufactured by Analog Devices (formerly Linear Technology). This device is specifically designed for small, low-power applications where high efficiency and a compact solution size are critical. It's ideal for boosting voltage from a single-cell battery or other low-voltage sources to power various electronic components.
Applications
- LED drivers
- Portable electronic devices
- Small LCD bias supplies
- Sensor power supplies
- Battery-powered equipment
Features
- Integrated Schottky diode
- Internal 42V, 200mA switch
- Low quiescent current (25µA)
- High efficiency (up to 85%)
- Fixed frequency operation (1.2MHz)
- Small package (TSOT-23)
Benefits
- Compact solution size due to integrated components
- Extended battery life due to low quiescent current and high efficiency
- Simplified design due to fixed frequency operation
- Robust and reliable operation with integrated Schottky diode and internal switch
- Suited for space-constrained applications with TSOT-23 package
Additional Details
The LT3470ITS8 utilizes a constant frequency, current mode architecture. It operates from an input voltage range of 0.7V to 5.5V. The 1.2MHz switching frequency allows for the use of small, low-profile inductors and capacitors. The integrated Schottky diode reduces external component count and improves efficiency. The low quiescent current minimizes power consumption in standby mode, further extending battery life. The LT3470ITS8 provides overvoltage protection and short-circuit protection. The small TSOT-23 package makes it ideal for portable and space-constrained applications.