EN
  • EN
  • DE

LT4356HDE-2

Part No LT4356HDE-2
Manufacturer Linear Integrated Systems
Description Surge Stopper
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Integrated Systems
Win Source Part Number 1206836-LT4356HDE-2
Manufacturer Homepage www.linearsystems.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT4356-2
Introduction Date September 26, 2007
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian LT4356HDE-2 CAD Model

Description

The Linear Technology (now Analog Devices) LT4356HDE-2 is a surge stopper, overvoltage, and overcurrent protection controller. It's designed to protect sensitive electronic circuits from damaging voltage surges and overcurrent conditions.

Applications

  • Automotive Electronics: Used to protect automotive electronics from load dump and other voltage transients.
  • Industrial Control Systems: Implemented in industrial control systems to protect against voltage surges and overcurrents.
  • Telecom Equipment: Employed in telecom equipment to protect against line surges and power supply failures.
  • Avionics Systems: Integrated into avionics systems for robust protection against voltage transients.

Features

  • Surge Protection: Protects against high-voltage surges, clamping the output voltage to a safe level.
  • Overvoltage Protection: Provides overvoltage protection, shutting off the output when the input voltage exceeds a preset threshold.
  • Overcurrent Protection: Offers overcurrent protection, limiting the output current to a safe level.
  • Reverse Polarity Protection: Provides reverse polarity protection, preventing damage from incorrect power supply connections.
  • Adjustable Voltage and Current Limits: Allows for adjustable voltage and current limits to suit different application requirements.
  • Low Quiescent Current: Designed for low quiescent current, minimizing power consumption.

Benefits

  • Circuit Protection: Protects sensitive electronic circuits from damage due to voltage surges, overvoltage, and overcurrent conditions.
  • Reliable Operation: Ensures reliable operation of electronic equipment in harsh environments.
  • Adjustable Limits: Adjustable voltage and current limits provide flexibility in system design.
  • Energy Efficiency: Low quiescent current minimizes power consumption.
  • Simplified Design: Simplifies the design of protection circuits.

Additional Details

The LT4356HDE-2 typically uses an external MOSFET for controlling the output voltage and current. The device's datasheet provides detailed information on selecting the appropriate MOSFET, setting the voltage and current limits, and optimizing the protection circuit. The input voltage range, output voltage range, and operating temperature range are also critical parameters to consider.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess