EN
  • EN
  • DE

LTC1967CMS8

Part No LTC1967CMS8
Manufacturer Linear Integrated Systems
Description Precision Extended Bandwidth, RMS-to-DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Integrated Systems
Win Source Part Number 1208185-LTC1967CMS8
Manufacturer Homepage www.linearsystems.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1967CMS8 CAD Model

Description

The LTC1967 is a precision, micropower RMS-to-DC converter from Linear Technology (now Analog Devices). It computes the true RMS value of any complex input waveform. Its performance rivals that of expensive benchtop instruments, making accurate RMS measurement available in space-sensitive and power-conscious applications. The CMS8 indicates the package type: Ceramic Micro Small Outline Package (MSOP) with 8 leads.

Applications:

  • Portable Instrumentation: Accurate RMS measurement in handheld multimeters and data loggers.
  • Process Control: Monitoring and control of AC signals in industrial automation systems.
  • Power Monitoring: Measuring AC line voltage and current for power management applications.
  • Vibration Analysis: Computing RMS values of accelerometer signals for condition monitoring.
  • Audio Level Measurement: Precisely determining the RMS power of audio signals.

Features:

  • True RMS-to-DC Conversion: Accurately measures the RMS value of complex waveforms, regardless of shape.
  • Wide Input Voltage Range: Handles input signals from millivolts to several volts RMS.
  • Micropower Operation: Low supply current (typically 170μA) maximizes battery life in portable applications.
  • High Accuracy: Provides accurate RMS measurements with minimal error.
  • Low External Component Count: Requires only a few external components for operation.
  • Adjustable Averaging Time: Allows for optimizing the response time based on the application requirements.
  • 8-Lead MSOP Package: Small package size is suitable for space-constrained applications.

Benefits:

  • Accurate RMS Measurement: Provides reliable and accurate measurement of RMS values, crucial for precise signal analysis.
  • Long Battery Life: Micropower operation extends the operating time of battery-powered devices.
  • Simplified Design: Low external component count simplifies the design process and reduces development time.
  • Versatile Application: Suitable for a wide range of applications requiring accurate RMS measurement.

Additional Details:

The LTC1967 typically operates from a single 2.7V to 5.5V power supply. The output voltage is proportional to the RMS value of the input signal. The averaging time can be adjusted using an external capacitor, allowing for optimizing the response time and ripple. The MSOP package provides excellent thermal performance for its size. The device incorporates internal trimming for high accuracy and minimal offset. The datasheet provides detailed specifications including pin configurations, electrical characteristics, and application circuit examples.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1075 $56.7525
16+ $6.6524 $106.4384
24+ $6.4445 $154.6680
33+ $6.2366 $205.8078
42+ $6.0287 $253.2054
56+ $5.4050 $302.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess