EN
  • EN
  • DE

SD210DE

Part No SD210DE
Manufacturer Linear Integrated Systems
Catalog Transistors - FETs, MOSFETs - RF
Description HIGH SPEED DMOS FET ANALOG SWITCHES AND SWITCH ARRAYS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Integrated Systems
Win Source Part Number 1247329-SD210DE
Manufacturer Homepage www.linearsystems.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD210DE CAD Model

Description

The SD210DE is a low-noise, dual monolithic N-channel JFET (Junction Field-Effect Transistor). It's designed for applications requiring matched transistor characteristics and low noise performance. Its monolithic construction ensures close matching of parameters between the two JFETs, making it suitable for differential amplifiers and other precision circuits.

Applications:

  • Differential Amplifiers
  • Instrumentation Amplifiers
  • Low-Noise Audio Amplifiers
  • Analog Switches
  • Current Sources

Features:

  • Dual Monolithic N-Channel JFET
  • Low Input Noise
  • High Input Impedance
  • Excellent Parameter Matching
  • High Common-Mode Rejection Ratio

Benefits:

  • Provides precise and stable amplification due to matched JFET characteristics
  • Minimizes noise in sensitive analog circuits
  • Reduces distortion in audio applications
  • Simplifies circuit design due to integrated dual JFETs
  • Offers high common-mode rejection in differential amplifier configurations

Specifications:

The SD210DE features a low input noise voltage, typically in the range of a few nV/√Hz. The gate-source cutoff voltage (VGS(off)) is typically between -0.5V and -3.0V. The drain current (IDSS) is typically in the range of a few milliamperes. The gate reverse current (IGSS) is very low, typically in the nanoampere range. The device comes in a through-hole package, such as a TO-71 or similar. The datasheet provides detailed specifications regarding input capacitance, transconductance, and other parameters relevant to circuit design. It's crucial to consult the datasheet for the specific operating conditions and parameter values.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4648 $62.3240
12+ $10.2275 $122.7300
18+ $9.9080 $178.3440
25+ $9.5883 $239.7075
32+ $9.2688 $296.6016
42+ $8.3099 $349.0158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess