EN
  • EN
  • DE
  • IT

4645X030

Part No 4645X030
Manufacturer Linear Technology
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038754-4645X030
Categories OEM Parts(0-9)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 4645X030 CAD Model

Description

Product Overview: Linear Technology's 4645X030

The Linear Technology 4645X030 is a high-performance, precision integrated circuit designed for a wide array of applications requiring accurate signal processing and control. As a product from a brand renowned for its reliability and cutting-edge technology, the 4645X030 integrates seamlessly into various electronic systems, delivering exceptional performance and efficiency.

Key Features

  • Precision Voltage Reference: The 4645X030 offers a stable and precise voltage reference, ensuring consistent performance and high accuracy in signal conversion processes.
  • Low Power Consumption: Designed for energy-sensitive applications, this IC maintains low power consumption without compromising on its operational capabilities.
  • Wide Temperature Range: It operates effectively over a broad temperature range, making it suitable for use in harsh environmental conditions.
  • High Reliability: With Linear Technology's commitment to quality, the 4645X030 is built to offer high reliability, ensuring a long operational lifespan and reducing the need for frequent replacements.

Applications

The versatility of the 4645X030 allows it to be used in a multitude of applications, including:

  • Data acquisition systems
  • Industrial control systems
  • Precision instrumentation
  • Automotive electronics
  • Battery-powered devices

Technical Specifications

The 4645X030 boasts technical specifications that cater to demanding requirements:

  • Input Voltage Range: Specified for optimal performance across different power supply levels.
  • Output Voltage Accuracy: Ensures precise output for the most sensitive applications.
  • Temperature Coefficient: Guarantees minimal drift across temperature variations.
  • Package Options: Available in various package types to fit different design needs.

Quality and Support

Linear Technology provides comprehensive technical support and resources for the 4645X030, including detailed datasheets, application notes, and design tools. Customers can also expect a robust quality assurance process and after-sales support, ensuring that any product from Linear Technology, including the 4645X030, meets the highest industry standards and customer expectations.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Amphenol
CONN RCPT HSG 10POS 2.54MM / 10 Rectangular Connectors - Housings Receptacle Blue 0.100" (2.54mm)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Lowest to $84.7523
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0328
Amd
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess