EN
  • EN
  • DE

54FCT138DMQB

Part No 54FCT138DMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Compliant
Win Source Part Number 1030233-54FCT138DMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54FCT138DMQB CAD Model

Description

The 54FCT138DMQB is a high-performance integrated circuit manufactured by Texas Instruments, renowned for their expertise in creating robust and reliable electronic components. This particular device is a 1-of-8 decoder/demultiplexer, designed to provide high-speed performance while maintaining low power consumption.

Key Features

  • Logic Type: Decoder/Demultiplexer - This IC is specifically engineered to decode digital signals and direct them to one of its eight outputs based on the input combination it receives.
  • Output Capability: The device boasts standard outputs that are capable of driving 10 Low Power Schottky (LPS) loads, ensuring efficient interfacing with other components in a circuit.
  • Supply Voltage Range: The 54FCT138DMQB operates over a wide supply voltage range, accommodating various levels of power supply requirements for diverse applications.
  • Speed: It offers fast propagation delay times, making it an excellent choice for high-speed data processing and communication systems.
  • Power Consumption: Despite its speed, the IC is designed for low power consumption, which is critical for energy-efficient designs and battery-powered applications.
  • Package Type: The device comes in a durable, military-grade ceramic package, ensuring its reliability and performance in harsh environments and extreme temperatures.

Applications

The 54FCT138DMQB is versatile and can be used in a variety of applications, including:

  • Data multiplexing
  • Signal routing
  • Memory address decoding
  • Control logic for digital systems
  • Communication systems

Quality and Reliability

Texas Instruments is committed to providing high-quality products. The 54FCT138DMQB is no exception, with its design and manufacturing processes conforming to the stringent military specifications. This guarantees that the product will perform reliably in mission-critical applications, where failure is not an option.

Conclusion

In summary, the 54FCT138DMQB from Texas Instruments is a powerful and reliable component that offers fast decoding and demultiplexing capabilities with low power consumption. Its robust packaging and adherence to military standards make it suitable for a wide range of demanding applications, from industrial systems to advanced communication networks.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess