EN
  • EN
  • DE

DC1555C-B

Part No DC1555C-B
Manufacturer Linear Technology
Catalog Evaluation and Demonstration Boards and Kits
Description LTC4365CTS8-1 Specialized Power IC and Module Demonstration Circuit / BOARD EVAL LTC4365CTS8-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose Power Management, Voltage Protection, Over, Under
Embedded No
Utilized IC / Part LTC4365-1
Supplied Contents Board(s)
Win Source Part Number 784128-DC1555C-B
Popularity Medium
Supply and Demand Status Limited
Family Name DC1555C
Introduction Date July 29, 2013
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1555C-B CAD Model

Description

Introducing the DC1555C-B Demonstration Board from Linear Technology

Linear Technology presents the DC1555C-B, a high-performance demonstration board designed for the most demanding applications. This board is a testament to Linear Technology's commitment to providing innovative solutions that combine efficiency with precision. The DC1555C-B is specifically designed to showcase the capabilities of the LTC3555, a multifunction power management solution ideal for portable Li-Ion/Polymer battery applications.

Key Features of the DC1555C-B

  • Integrated Power Management: The LTC3555 at the heart of the DC1555C-B integrates multiple power management functions, including a linear charger, a synchronous step-down converter, and multiple LDOs, making it a comprehensive solution for portable power management.
  • High Efficiency: With a synchronous step-down converter that provides high efficiency, the DC1555C-B ensures extended battery life and reduced heat dissipation, which is crucial for portable applications.
  • USB-Compatible Linear Charger: The board includes a full-featured linear charger with a programmable charge current up to 950mA, which allows for fast and efficient charging of the battery via a USB port or an AC adapter.
  • PowerPath Control: The LTC3555's PowerPath control provides seamless transition between multiple power sources, ensuring reliable operation and uninterrupted power supply to the load.
  • Multiple Output Voltages: The DC1555C-B offers several regulated output voltages to power various subsystems, making it versatile for a range of portable electronic devices.
  • Compact Design: The demonstration board's compact layout is optimized for space-constrained applications, demonstrating the LTC3555's suitability for sleek, modern portable electronics.

Applications

The DC1555C-B is suitable for a wide range of portable applications, including smartphones, tablets, personal media players, digital cameras, and other USB-powered devices. Its integrated approach to power management simplifies design and enhances overall system reliability.

Conclusion

With the DC1555C-B demonstration board, Linear Technology showcases the functionality and versatility of the LTC3555 integrated power management IC. Designers looking for a compact, efficient, and reliable power solution for their portable applications will find the DC1555C-B to be an invaluable tool in their design process. Experience the perfect blend of performance and convenience with the DC1555C-B from Linear Technology.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.9429 $103.8858
3+ $42.6197 $127.8591
5+ $41.2879 $206.4395
6+ $39.9561 $239.7366
8+ $38.6241 $308.9928
11+ $34.6285 $380.9135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess