EN
  • EN
  • DE

DC326B

Part No DC326B
Manufacturer Linear Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LT1766EGN / LT1766EGN DC to DC Converter and Switching Regulator Chip 3.3VDC/5VDC Output Demonstration Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V or 5V
Output Current 1A
Voltage - Input 5.5 V ~ 60 V
Regulator Topology Buck
Frequency - Switching 200kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT1766
Win Source Part Number 780647-DC326B
Popularity Medium
Supply and Demand Status Limited
Family Name DC326B
Introduction Date May 13, 2002
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC326B CAD Model

Description

The DC326B is a versatile and high-performance power supply module from Linear Technology, a brand known for its innovative and reliable power management solutions. This product is designed to meet the needs of a wide range of applications, from industrial systems to complex telecommunications equipment.

Key Features

  • High Efficiency: The DC326B boasts an excellent efficiency rate, which helps to minimize heat generation and allows for a more compact system design.
  • Adjustable Output Voltage: Users can easily adjust the output voltage to suit their specific requirements, providing flexibility across different applications.
  • Robust Thermal Performance: With its advanced thermal management capabilities, the DC326B operates reliably even under high temperature conditions.
  • Low Noise Operation: The module is engineered to produce minimal noise, making it suitable for noise-sensitive applications.

Applications

The DC326B is ideal for a variety of applications, including:

  • Telecommunications
  • Data acquisition systems
  • Industrial control systems
  • Medical equipment
  • Networking equipment

Technical Specifications

Parameter Specification
Input Voltage Range 4.5V to 14V
Output Voltage Range Adjustable down to 0.8V
Output Current Up to 10A
Switching Frequency 200kHz to 400kHz
Operating Temperature -40°C to +85°C

The DC326B from Linear Technology is an exemplary solution for designers looking for a high-quality power supply module that offers both performance and reliability. Its comprehensive feature set and robust design ensure that it can meet the stringent demands of modern electronic systems.

You May Also Be Interested in

Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4533AYH-T
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5945A
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess