EN
  • EN
  • DE

FP6730S5CTR

Part No FP6730S5CTR
Manufacturer Linear Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972583-FP6730S5CTR
Categories OEM Parts(F-I)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FP6730S5CTR CAD Model

Description

Introducing the FP6730S5CTR Voltage Regulator from Linear Technology

Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits, presents the FP6730S5CTR, a state-of-the-art voltage regulator that offers a compact, efficient, and reliable solution for a wide range of applications. The FP6730S5CTR is designed to meet the rigorous demands of modern electronic devices, providing stable and precise voltage regulation.

Key Features

  • High Efficiency: The FP6730S5CTR is optimized for low power loss, which translates into high efficiency. This makes it an ideal choice for battery-powered devices where power conservation is critical.
  • Adjustable Output Voltage: This versatile regulator allows users to set the output voltage to their specific requirements, ensuring compatibility with various circuits and applications.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating. This feature enhances the longevity and reliability of both the regulator and the overall system it is used within.
  • Low Dropout: Designed with a low dropout voltage, the FP6730S5CTR maintains regulation even when the supply voltage is very close to the output voltage, which is crucial for maintaining performance across all operating conditions.
  • Compact Surface-Mount Package: The regulator comes in a small footprint, making it suitable for space-constrained applications without sacrificing performance.

Applications

The FP6730S5CTR is highly adaptable and can be employed in a multitude of applications, including:

  • Portable and battery-powered electronics
  • Microprocessor power supplies
  • Wireless communication devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Linear Technology is committed to delivering products of the highest quality. The FP6730S5CTR is built to rigorous standards, ensuring that it meets the reliability expectations that designers and engineers have come to associate with Linear Technology's products. Whether you are developing a new project or optimizing an existing one, the FP6730S5CTR voltage regulator is a trustworthy component that can significantly enhance system performance.

With the FP6730S5CTR, Linear Technology continues to set the standard for power management solutions, offering a mix of performance, efficiency, and reliability that is hard to match.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Dell
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1594 $50.2110
765+ $0.1308 $100.0620
1,185+ $0.1267 $150.1395
1,635+ $0.1226 $200.4510
2,110+ $0.1185 $250.0350
2,825+ $0.1063 $300.2975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,060 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess