EN
  • EN
  • DE

LF355N8

Part No LF355N8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Description Single, 30-V, 3-MHz, 13-V/µs slew rate, 3-mV offset voltage, In to V+, JFET-input op amp 8-PDIP 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021491-LF355N8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LF355N8 CAD Model

Description

The LF355N8 from Linear Technology is a high-performance monolithic JFET input operational amplifier designed to offer a superior combination of features for precision and demanding applications. This op-amp stands out due to its low input bias and offset currents, as well as its low noise and high speed, making it an excellent choice for high-fidelity audio applications, sample-and-hold circuits, and long-duration integrators.

Key Features

  • Low Input Bias Current: The JFET technology ensures that the input bias current is typically a few picoamperes, which is ideal for high impedance sensor amplification and precise current measurements.
  • High Input Impedance: With a high input impedance, this op-amp minimizes the loading effect on the signal source, preserving signal integrity across a wide frequency range.
  • Low Noise: The LF355N8 boasts a low noise voltage, making it suitable for audio preamplifiers and other noise-sensitive applications.
  • High Slew Rate: A high slew rate allows the amplifier to respond quickly to changes in the input signal, which is crucial for applications requiring fast signal processing.
  • Low Total Harmonic Distortion (THD): This operational amplifier has a low THD, which means it can accurately amplify audio signals without introducing significant distortion.
  • Wide Bandwidth: The device offers a wide bandwidth for handling a broad range of frequencies without significant attenuation.

Applications

  • High-Fidelity Audio Preamps
  • Sample-and-Hold Circuits
  • Analog Filters
  • Data Acquisition Systems
  • Instrumentation
  • Active Filters and Integrators

The LF355N8 is packaged in an 8-pin DIP (Dual In-line Package), making it compatible with a variety of standard PCB layouts and easy to integrate into both prototyping and production environments. Whether you're designing professional audio equipment, precision analog processing circuits, or sophisticated measurement devices, the LF355N8 from Linear Technology provides the reliability and performance necessary to meet the most stringent requirements.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess