EN
  • EN
  • DE

BFT44

Part No BFT44
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description 500 Ma 300 V PNP Si Small Signal Transistor TO-39
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029526-BFT44
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BFT44 CAD Model

Description

Product Overview: NXP BFT44

The NXP BFT44 is a cutting-edge, high-performance transistor that is part of NXP Semiconductors' extensive portfolio of radio frequency (RF) products. Designed to meet the rigorous demands of today's wireless communication systems, the BFT44 transistor is an ideal choice for applications requiring high power, wide bandwidth, and exceptional reliability.

Key Features:

  • High Power: The BFT44 is capable of delivering a significant amount of power, which is crucial for applications that require strong signal amplification.
  • Wide Frequency Range: This transistor operates over a broad frequency range, making it versatile for use in various RF applications, including but not limited to, broadcast transmitters, cellular base stations, and RF heating.
  • High Gain: With a high gain profile, the BFT44 ensures that signals are amplified efficiently, maintaining integrity and quality.
  • Thermal Performance: The device is engineered with superior thermal characteristics, ensuring stable performance even under high temperature conditions.
  • Durability: NXP's commitment to quality means that the BFT44 is built to last, with robust construction that withstands the test of time and usage.

Applications:

The versatility of the NXP BFT44 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Professional RF amplification systems
  • Industrial, scientific, and medical (ISM) applications
  • RF power generation in broadcast transmitters
  • High-frequency plasma generation
  • Telecommunications infrastructure, including cellular base stations

The BFT44 transistor is a testament to NXP Semiconductors' dedication to providing advanced solutions for the RF industry. With its combination of power, performance, and reliability, the BFT44 is engineered to drive technology forward, enabling more efficient and powerful wireless communication systems.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales office.

You May Also Be Interested in

Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Murata Electronics North America
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess