The LM308 from Linear Technology is a high-precision operational amplifier that has been meticulously designed for exceptional performance in a wide range of applications. This operational amplifier stands out in the market for its stability and low input bias currents, making it an ideal choice for precision analog circuits.
Key Features
- Stable and Accurate: The LM308 is characterized by its exceptional stability, which allows it to maintain accuracy over various conditions without external compensation.
- Low Input Bias Current: With its low input bias current, this op-amp is suitable for applications that require low input offset, such as integrators or high-impedance sensor amplifiers.
- High Gain Bandwidth Product: It offers a high gain bandwidth product, enabling it to handle a wide range of frequencies without significant gain reduction.
- Supply Voltage Range: The device operates over a supply voltage range from ±5V to ±18V, providing flexibility in both single and dual supply configurations.
Applications
The LM308's precision characteristics make it suitable for a variety of applications, including:
- Sample and hold circuits
- Digital to analog converters (DACs)
- Analog to digital converters (ADCs)
- Strain gauge amplifiers
- Precision filters
- Long-term integrators
Product Specifications
Parameter
Value
Input Offset Voltage
2 mV
Input Bias Current
30 nA
Common Mode Rejection Ratio (CMRR)
100 dB
Power Supply Rejection Ratio (PSRR)
96 dB
Operating Temperature Range
-55°C to +125°C
Overall, the LM308 precision op-amp from Linear Technology is a reliable and versatile component that can be integrated into a multitude of electronic designs requiring high-precision signal processing.