EN
  • EN
  • DE

LM329BZ

Part No LM329BZ
Manufacturer Linear Technology
Description 6.9V Precision Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1198652-LM329BZ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM329BZ CAD Model

Description

Linear Technology's LM329BZ Precision Voltage Reference

The LM329BZ is a precision voltage reference component from Linear Technology, renowned for its high stability and low noise characteristics. This device is designed to provide a consistent reference voltage in a variety of electronic applications, including analog-to-digital converters, digital-to-analog converters, and power supplies.

Key Features:

  • Precision Reference Voltage: The LM329BZ offers a fixed reference voltage of 6.9V with an impressive accuracy level, ensuring reliable performance in critical applications.
  • Temperature Stability: Engineered for optimal performance across a wide temperature range, this voltage reference maintains its precision even under varying environmental conditions.
  • Low Dynamic Impedance: The dynamic impedance of the LM329BZ is kept low, which contributes to its ability to reject AC noise, making it ideal for sensitive electronic circuits.
  • Wide Operating Current Range: This device can operate effectively over a broad range of currents, providing flexibility in different circuit designs.
  • Long-Term Stability: The LM329BZ is characterized by its excellent long-term stability, which is crucial for maintaining system accuracy over time.

Applications:

  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Power Supply Control
  • Instrumentation
  • Precision Current Sources

The LM329BZ comes in a robust TO-92 package, making it easy to integrate into a wide range of electronic circuits. Its three-terminal design is straightforward to use and does not require external components for operation, simplifying the design process.

Linear Technology's commitment to quality ensures that the LM329BZ voltage reference is a reliable choice for engineers and designers looking to enhance the performance and stability of their electronic systems. Whether you're developing precision instrumentation or designing a sophisticated power supply, the LM329BZ stands out as a component that can be trusted to deliver consistent results.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3556 $50.8448
20+ $5.2149 $104.2980
30+ $5.0519 $151.5570
41+ $4.8889 $200.4449
53+ $4.7260 $250.4780
71+ $4.2371 $300.8341
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess