EN
  • EN
  • DE

LM336BH25

Part No LM336BH25
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016768-LM336BH25
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM336BH25 CAD Model

Description

Product Overview: LM336BH25 by Linear Technology

The LM336BH25 is a precision voltage reference from Linear Technology, designed to provide a stable 2.5V output over a wide range of operating conditions. Its high accuracy and stability are achieved through a combination of advanced design and high-quality manufacturing, making it an ideal choice for precision voltage calibration or fixed voltage reference in a variety of electronic applications.

Key Features

  • Stable Voltage Reference: The LM336BH25 offers a precise 2.5V reference with a tight tolerance, ensuring reliable performance for critical applications.
  • Low Temperature Coefficient: With an excellent temperature coefficient, this voltage reference maintains its accuracy across a broad temperature range, making it suitable for both commercial and industrial environments.
  • Adjustability: While designed to provide a fixed 2.5V output, the LM336BH25 can be adjusted over a range with the addition of external resistors, offering flexibility for specific design requirements.
  • Low Dynamic Impedance: The dynamic impedance of the device is low, which enhances its performance in environments with varying load conditions.

Applications

The LM336BH25 is versatile and can be used in numerous applications where a stable reference voltage is crucial. Common uses include:

  • Digital voltmeters
  • Power supplies
  • Analog-to-digital and digital-to-analog converters
  • Precision current sources
  • Instrumentation

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LM336BH25 is no exception. It is built to meet rigorous standards, ensuring that it performs consistently over time and under various conditions. This voltage reference is a reliable component for any precision electronic system.

Product Specifications

Parameter Value
Output Voltage 2.5V
Initial Accuracy ±1%
Temperature Coefficient Typically 20ppm/°C
Package TO-46

With its combination of features, the LM336BH25 from Linear Technology stands out as a high-quality component for precision voltage reference applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess