EN
  • EN
  • DE

LT1012AIN8

Part No LT1012AIN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Picoamp Input Current, Microvolt Offset, Low Noise Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204703-LT1012AIN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1012AIN8 CAD Model

Description

Linear Technology's LT1012AIN8 Precision Operational Amplifier

The LT1012AIN8 is a high-performance operational amplifier (op-amp) from Linear Technology, designed to cater to a wide array of applications requiring precision and stability. This device stands out for its exceptional combination of low noise, high speed, and precision parameters, making it an ideal choice for sensitive instrumentation, filters, and analog circuitry.

Key Features

  • Low Offset Voltage: The LT1012AIN8 boasts a low input offset voltage, typically 10μV, which is crucial for high-precision applications where accuracy is paramount.
  • Low Noise: With a low noise density of only 0.6μVp-p in the 0.1Hz to 10Hz range, this op-amp ensures signal integrity, making it suitable for audio and measurement equipment.
  • High Gain Bandwidth Product: A gain bandwidth product of 1.5MHz provides a good balance between speed and power consumption, allowing for a wide dynamic range in various applications.
  • Low Drift: The temperature coefficient is typically 0.5μV/°C, which ensures stable performance across a broad temperature range.
  • High Input Impedance: The high input impedance minimizes loading on the preceding stage, thus preserving signal fidelity.
  • Single or Dual Supply Operation: The LT1012AIN8 can operate from a single supply of 2.5V to 40V or a dual supply of ±1.25V to ±20V, offering flexibility in various circuit configurations.
  • Robust Output Drive Capability: Capable of driving 10kΩ loads to ±10V on ±15V supplies, this op-amp can handle a wide range of output requirements.

Applications

The LT1012AIN8 is versatile and can be integrated into a multitude of electronic systems. Its precision and low noise characteristics make it an excellent choice for:

  • High-quality audio equipment
  • Precision data acquisition systems
  • Analog filters
  • Test and measurement instruments
  • Thermocouple amplifiers
  • Strain gauge amplifiers
  • Medical instrumentation

With its combination of features, the LT1012AIN8 from Linear Technology is a reliable and precise component that enhances the performance and stability of sophisticated electronic circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.1018 $86.1018
2+ $83.4118 $166.8236
3+ $80.7206 $242.1618
4+ $78.0295 $312.1180
5+ $69.9584 $349.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess