EN
  • EN
  • DE

LT1017

Part No LT1017
Manufacturer Linear Technology
Description Micropower Dual Comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204750-LT1017
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1017 CAD Model

Description

The LT1017 from Linear Technology is a versatile and reliable dual comparator that has been engineered to offer precision operation in a wide range of electronic applications. It is designed to provide fast and accurate voltage level detection and comparison, making it an essential component for control systems, signal processing, and various timing circuits.

Key Features:

  • Fast Response Time: The LT1017 boasts a rapid response time, making it suitable for high-speed applications where timing is critical.
  • Low Power Consumption: With an emphasis on energy efficiency, this dual comparator operates with minimal power, making it ideal for battery-powered devices and portable equipment.
  • Dual Comparator Design: The integration of two comparators in a single package allows for compact circuit designs and can reduce the overall parts count in a system.
  • Voltage Range: The device operates over a wide voltage range, ensuring compatibility with a variety of power supplies and logic levels.
  • Output Stage: The LT1017 features an open collector output stage, which provides the flexibility to interface with different logic levels and to wire outputs directly for various configurations, such as a wired-AND connection.

Applications:

  • Industrial control systems
  • Communication systems
  • ADC converters
  • Zero-crossing detectors
  • Window comparators
  • Pulse shaping circuits

Technical Specifications:

Parameter Specification
Supply Voltage Range 2V to 36V
Response Time Typically 250ns
Operating Temperature -40°C to 85°C
Package Type DIP/SO

The LT1017 dual comparator from Linear Technology is a high-performance solution for a multitude of electronic designs requiring precise voltage comparison. Its combination of speed, efficiency, and versatility makes it a top choice for engineers and designers looking to optimize their control and monitoring systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5320 $70.5960
6+ $19.3081 $115.8486
10+ $18.7052 $187.0520
13+ $18.1012 $235.3156
17+ $17.4983 $297.4711
23+ $15.6884 $360.8332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess