The TMP100NA is a digital temperature sensor manufactured by Texas Instruments (TI). It provides accurate temperature readings over a wide temperature range and communicates data via a simple I2C serial interface. This sensor is commonly used in industrial, consumer, and environmental monitoring applications.
Applications
- Industrial Automation
- Consumer Electronics
- Environmental Monitoring
- HVAC Systems
- Cold Chain Monitoring
Features
- Digital Temperature Sensor: Provides temperature readings in digital format.
- I2C Interface: Allows for easy communication with microcontrollers and other devices.
- High Accuracy: Delivers precise temperature measurements.
- Wide Temperature Range: Operates over a broad range of temperatures.
- Low Power Consumption: Minimizes energy usage in battery-powered applications.
Benefits
- Accurate Temperature Monitoring: Enables precise control and monitoring of temperature-sensitive systems.
- Simplified System Integration: I2C interface simplifies communication with other devices.
- Energy Efficient: Low power consumption extends battery life in portable applications.
- Reliable Performance: Provides stable and consistent temperature readings.
- Cost-Effective Solution: Offers a balance of performance and price.
Additional Details
The TMP100NA converts temperature to a digital code using an on-chip sigma-delta ADC. The device's accuracy is specified in the datasheet, along with the temperature range. The I2C interface allows for easy connection to a microcontroller or other system controller, and the sensor can be addressed using a unique I2C address. The sensor's power consumption is optimized for low-power applications, and it can operate on a wide range of supply voltages. This makes it suitable for battery-powered and energy-harvesting systems. It typically operates on 3.3V or 5V.
This digital temperature sensor is a crucial component in various temperature monitoring and control applications, providing accurate, reliable, and energy-efficient temperature readings. Its I2C interface simplifies system integration, and its low power consumption makes it an ideal choice for portable and battery-powered devices.