EN
  • EN
  • DE

LT1019IS8-5#TPBF

Part No LT1019IS8-5#TPBF
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 719078-LT1019IS8-5#TPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1019IS8-5#TPBF CAD Model

Description

The LT1019IS8-5#TPBF from Linear Technology is a precision voltage reference IC that offers high accuracy and stability suitable for a wide range of applications. This component is designed to provide a precise 5V output voltage with a tight tolerance, making it an ideal choice for precision data converters, power supplies, and other sensitive electronic circuits.

Key Features

  • Output Voltage: Precisely trimmed to 5V with high accuracy.
  • Temperature Coefficient: Features a low temperature coefficient, ensuring reliable performance over a wide temperature range.
  • Long-Term Stability: Provides excellent long-term voltage stability, a critical factor for maintaining system calibration over time.
  • Load Regulation: Exhibits minimal change in output voltage with varying load conditions, contributing to overall system precision.
  • Supply Voltage Range: Operates with a wide supply voltage range, offering flexibility in various application designs.
  • Package: Housed in an 8-lead SOIC package, it is compact and suitable for space-constrained applications.

Applications

The LT1019IS8-5#TPBF is versatile and can be used in various high-performance applications, including:

  • Digital-to-Analog and Analog-to-Digital Converters
  • High Precision Power Supplies
  • Portable Instrumentation
  • Process Control Systems
  • Automotive Electronics
  • Medical Equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1019IS8-5#TPBF is no exception. It is manufactured to meet high industry standards, ensuring reliable performance in critical applications. The product is also RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic components.

Ordering Information

For ordering or to learn more about the LT1019IS8-5#TPBF precision voltage reference, please contact Linear Technology's sales and support. Ensure that you reference the specific product code LT1019IS8-5#TPBF to obtain the correct component for your needs.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0286 $70.1430
11+ $11.5107 $126.6177
16+ $11.1515 $178.4240
22+ $10.7912 $237.4064
28+ $10.4320 $292.0960
38+ $9.3520 $355.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess