The LT1019IS8-5 is a precision voltage reference from Linear Technology, designed to offer a stable and reliable reference voltage for high-precision applications. This component is a part of the LT1019 series, known for its accuracy and low drift over time and temperature, making it an ideal choice for data conversion, power supply control, and instrumentation systems.
Key Features
- Reference Voltage: The LT1019IS8-5 provides a fixed 5V output, which serves as a stable reference for various electronic circuits.
- High Accuracy: With an initial accuracy of 0.05%, this voltage reference ensures precise performance in critical applications.
- Low Temperature Coefficient: It has a low temperature coefficient, typically 20ppm/°C, which contributes to its stability across a wide range of operating temperatures.
- Wide Operating Range: The device operates over a wide current range from 400µA to 10mA, offering flexibility in different circuit designs.
- Long-Term Stability: LT1019IS8-5 exhibits excellent long-term stability, which is crucial for maintaining accuracy over the lifespan of the product.
- Package: It is available in an 8-Lead SOIC package, ensuring compatibility with standard surface-mount PCB assembly processes.
Applications
The LT1019IS8-5 is versatile and can be used in a variety of applications where precise voltage reference is critical. Some common applications include:
- Digital-to-Analog Converters (DACs)
- Analog-to-Digital Converters (ADCs)
- Portable Instrumentation
- Power Supply Control
- Precision Current Sources
- Industrial Process Control Systems
Conclusion
Linear Technology's LT1019IS8-5 stands out as a high-precision, stable, and reliable voltage reference. Its robust design and versatile features make it an excellent choice for engineers and designers who require a dependable reference voltage in their electronic systems. With its high accuracy and low drift characteristics, the LT1019IS8-5 ensures that your applications perform consistently at the highest levels of precision.