EN
  • EN
  • DE
  • IT

LT1028CS8#PBF

Part No LT1028CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 75MHZ 8SO / Op Amp Single High Speed Amplifier ±22V Automotive 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 15 V/μs
GBP - Gain Bandwidth Product 75MHz
Current - Input Bias 30nA
Voltage - Input Offset 20μV
Operating Supply Current 7.6mA
Dual Supply Voltage (±) ±4 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 780151-LT1028CS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1028
Introduction Date October 10, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1028CS8#PBF CAD Model

Description

LT1028CS8#PBF - Ultra Low Noise Precision High Speed Op Amp

The LT1028CS8#PBF is a state-of-the-art operational amplifier from Linear Technology, a brand of Analog Devices, which is renowned for its exceptional noise performance and high speed. This product is designed for applications that demand the utmost in noise performance and signal fidelity, such as professional audio equipment, sensitive instrumentation, and high-end test and measurement systems.

Key Features:

  • Ultra Low Noise: The LT1028CS8#PBF boasts an impressive noise figure of just 0.85nV/√Hz at 1kHz, which ensures a virtually noise-free performance, making it ideal for audio applications and other sensitive circuits.
  • High Speed: With a slew rate of 12V/µs and a gain bandwidth product of 75MHz, this op amp is capable of handling high-speed signals without distortion, providing wide dynamic range and fast settling times.
  • Precision: The device offers excellent DC performance with a maximum input offset voltage of 50µV and an input offset voltage drift of just 0.5µV/°C, ensuring stable and precise operation over a wide temperature range.
  • Versatile Supply Range: The LT1028CS8#PBF can operate from a supply range of ±4V to ±18V, making it flexible for various power supply configurations.
  • Robust Package: Housed in an 8-lead SOIC package, the product is compact and durable, suitable for space-constrained applications while providing reliable performance.

Applications:

  • Professional Audio Equipment
  • Test and Measurement Systems
  • Sensitive Instrumentation
  • Medical Imaging Systems
  • Active Filters
  • High-Quality Oscillators

The LT1028CS8#PBF is not just an operational amplifier; it is a testament to Linear Technology's commitment to providing high-performance, reliable components. Its ultra low noise and precision characteristics ensure that it is the go-to choice for engineers and designers who cannot compromise on quality and performance in their systems.

Whether you are designing a state-of-the-art audio interface, a sensitive medical imaging device, or a high-precision measurement system, the LT1028CS8#PBF will help you achieve the highest levels of accuracy and signal integrity.

You May Also Be Interested in

Texas Instruments
Single/LPV358 Dual/LPV324 Quad General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.5660
Fairchild/ON Semiconductor
Dual High-Gain Operational Amplifier
Need more? Email Us
Texas Instruments
LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS
Lowest to $3.2493
Texas Instruments
Dual Low Power JFET Input Operational Amplifier | IC OPAMP JFET 2 CIRCUIT 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $2.6877
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.9295
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SOT23-6
Lowest to $1.1306
Texas Instruments
LM7301 Low Power, 4-MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in SOT-23 Package | IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.5283
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10VSSOP / Current Sense Amplifier 1 Circuit 10-VSSOP
Lowest to $4.6216

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8579 $62.5737
7+ $17.1142 $119.7994
11+ $16.5794 $182.3734
14+ $16.0446 $224.6244
19+ $15.5098 $294.6862
25+ $13.9052 $347.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess