The LT1032CSW is a robust quad line driver designed and manufactured by Linear Technology, now part of Analog Devices. It is engineered to facilitate reliable data transmission over long distances or in electrically noisy environments. This product is a perfect fit for applications requiring multiple driving channels and high performance, such as industrial control systems, networking equipment, and telecommunications interfaces.
Key Features
- High Output Drive: The LT1032CSW is capable of delivering high output currents, ensuring strong signal integrity even over long cable runs.
- Low Power Consumption: Despite its high drive capability, this line driver operates efficiently, with a low power dissipation that enhances system reliability and reduces energy costs.
- Wide Supply Voltage Range: It supports a wide range of supply voltages, making it versatile for various applications and simplifying power supply design.
- Thermal Protection: The device includes thermal shutdown protection, which prevents damage from overheating, thus ensuring a longer operational lifespan.
- Flexible Operating Conditions: The LT1032CSW operates over a broad temperature range, making it suitable for industrial environments.
Applications
- Industrial Control Systems
- Networking Equipment
- Telecommunications Interfaces
- Computer Peripheral Interfaces
Product Specifications
Parameter
Value
Number of Drivers
4
Package Type
16-Lead Wide Small Outline Package (SW)
Operating Temperature
-40°C to 85°C
Supply Voltage Range
4.75V to 5.25V
The LT1032CSW is a testament to Linear Technology's commitment to high-quality, reliable components. With its balanced blend of power efficiency and robust performance, this quad line driver stands as an essential building block for a myriad of electronic systems that demand unwavering data transmission capabilities.