EN
  • EN
  • DE

MCP6006UT-E/LT

Part No MCP6006UT-E/LT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SC70-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.9V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 1.6 mV
Current - Supply 50µA
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1353009-MCP6006UT-E/LT
Ultra Librarian 3D Model Ultra Librarian MCP6006UT-E/LT CAD Model

Description

Product Overview: MCP6006UT-E/LT from Microchip Technology

The MCP6006UT-E/LT is a high-precision operational amplifier (op-amp) offered by Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This particular component is designed to meet the requirements of a wide range of electronic applications, particularly those requiring low power consumption and a small footprint without sacrificing performance.

The MCP6006UT-E/LT is part of the MCP6006 family, which is renowned for its rail-to-rail input and output operation, enabling the op-amp to approach the power supply rails within millivolts. This feature makes it highly versatile in single-supply operations and maximizes the dynamic range in various applications. With a quiescent current of just 100 µA (typical), it is an excellent choice for battery-powered devices and energy-efficient systems.

This op-amp has a gain bandwidth product of 1 MHz and is optimized for low-voltage operation, with a single-supply voltage range from 1.8V to 6.0V. The MCP6006UT-E/LT also boasts a low typical offset voltage of 150 µV, ensuring high accuracy in signal amplification and conditioning tasks. Furthermore, it has a Chip Select (CS) option which provides a shutdown feature, reducing the current consumption to a mere 1 µA (typical) when not in active use, further conserving power.

The extended temperature range of -40°C to +125°C makes the MCP6006UT-E/LT robust and reliable for industrial applications that may be subject to harsh operating conditions. Packaged in a 5-lead SOT-23 package, it occupies minimal board space, making it ideal for compact designs such as portable electronics, sensor interfaces, and control systems.

In summary, the MCP6006UT-E/LT operational amplifier from Microchip Technology is a high-performance, low-power component that offers design flexibility due to its rail-to-rail input/output, low offset voltage, and ultra-small packaging. It is well-suited for a variety of applications where space and power efficiency are critical.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess