Product Overview: LT1034CS8-1.2
The LT1034CS8-1.2 is a precision, low-power, dual-tracking voltage reference from Linear Technology. This high-quality component is designed to offer a stable and accurate reference voltage for a variety of electronic applications. Its compact form factor, an 8-lead SOIC package, makes it suitable for space-constrained designs while providing excellent temperature stability and low noise performance.
Key Features
- Voltage Output: The LT1034CS8-1.2 provides a fixed output voltage of 1.2V, making it an ideal reference for low-voltage applications.
- High Accuracy: With an initial accuracy of 0.5%, this voltage reference ensures precise voltage regulation for sensitive circuits.
- Low Temperature Coefficient: It boasts an impressive temperature coefficient of only 20ppm/°C, ensuring minimal deviation in output over a wide temperature range.
- Low Power Consumption: The device is designed for power-sensitive applications, with a quiescent current of only 20μA, which helps in extending battery life in portable devices.
- Wide Operating Range: The LT1034CS8-1.2 can operate over a supply voltage range of −0.2V to −10V, providing flexibility across different power conditions.
- Excellent Stability: It offers long-term stability, making it a reliable choice for critical applications that require a consistent reference over time.
Applications
The LT1034CS8-1.2 is versatile and can be integrated into a wide array of electronic systems. It is particularly suited for:
- Battery-powered equipment
- Precision data converters
- Portable instrumentation
- Under-voltage detection
- Industrial control systems
- Automotive electronics
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LT1034CS8-1.2 is no exception. Each device is rigorously tested to ensure it meets the high standards expected by industry professionals. Users can trust in the consistent performance and durability of this voltage reference, even in the most demanding conditions.
Whether you are designing a new system or upgrading an existing one, the LT1034CS8-1.2 offers the performance and reliability required to meet your voltage reference needs.