EN
  • EN
  • DE

LT1034IZ-2.5#PBF

Part No LT1034IZ-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V/7V TO92-3 / V-Ref Precision 2.5V 20mA 3-Pin TO-92 Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Bulk
Reference Type Shunt, Dual
Output Type Fixed
Output Voltage 2.5V, 7V
Output Current 20mA
Tolerance ±1.6%
Temperature Coefficient 40ppm/°C, -
Noise - 0.1Hz to 10Hz 6μVp-p
Current - Cathode 30μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 780159-LT1034IZ-2.5#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1034
Introduction Date January 05, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1034IZ-2.5#PBF CAD Model

Description

Linear Technology's LT1034IZ-2.5#PBF Precision Voltage Reference

The LT1034IZ-2.5#PBF is a high-precision, low-temperature-coefficient voltage reference from Linear Technology. This device provides a fixed 2.5V output with a tight initial accuracy of 0.05% and excellent stability over time and temperature variations. Designed to maintain precision under a wide range of operating conditions, the LT1034IZ-2.5#PBF is an ideal choice for high-performance data converters, precision instruments, and reference applications where consistent voltage is crucial.

Constructed with advanced processing techniques, the LT1034IZ-2.5#PBF boasts a low dynamic impedance and excellent temperature stability, with a temperature coefficient typically less than 10ppm/°C. Its hermetically sealed TO-92 package ensures robust performance and reliability in a variety of environments, making it suitable for both commercial and industrial applications.

The device operates with a wide current range from 0.5mA to 10mA, allowing for flexible design options. Additionally, it features a low dropout voltage, which makes it easier to use in systems with a limited power supply headroom. The LT1034IZ-2.5#PBF is also characterized for reverse breakdown, which means it can handle a reverse connection without damage, enhancing the overall durability of the component.

Key features of the LT1034IZ-2.5#PBF include:

  • Fixed 2.5V Output Voltage
  • Initial Accuracy: 0.05%
  • Low Temperature Coefficient: <10ppm/°C
  • Wide Operating Current Range: 0.5mA to 10mA
  • Low Dynamic Impedance
  • Hermetically Sealed TO-92 Package
  • Reverse Breakdown Protection

The LT1034IZ-2.5#PBF is not only a testament to Linear Technology's commitment to high-quality power management solutions but also an essential component for engineers who need a reliable and consistent reference voltage. Whether it's for calibration, A/D conversion, or other precision applications, this voltage reference stands out for its stability, accuracy, and robustness.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the datasheet and technical resources provided by Linear Technology.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2470 $51.9520
38+ $2.6642 $101.2396
59+ $2.5809 $152.2731
81+ $2.4977 $202.3137
104+ $2.4144 $251.0976
139+ $2.1647 $300.8933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess