The LT1054ACS8 is a high-performance, monolithic, switched-capacitor voltage converter manufactured by Linear Technology. Designed to provide flexibility through its versatility, the LT1054ACS8 is capable of converting a positive voltage in the range of 3.5V to 15V to a corresponding negative voltage of the same magnitude. This makes it an ideal choice for applications that require a dual power supply from a single positive voltage source.
Key Features:
- High Efficiency: The LT1054ACS8 features high conversion efficiency, which is typically around 99% for small load currents, making it suitable for battery-powered devices.
- Adjustable Output: Users can adjust the output voltage to their specific needs by simply changing the values of the external capacitors.
- Low Noise: It incorporates noise reduction technology that minimizes voltage ripple and ensures a clean output, critical for sensitive electronics and precision instrumentation.
- Versatile Operating Range: The device operates over a wide input voltage range of 3.5V to 15V, catering to a broad spectrum of applications.
- High Current Output: The LT1054ACS8 can deliver up to 100mA of output current, providing ample power for a variety of circuits.
Applications:
The versatility of the LT1054ACS8 makes it suitable for a wide range of applications, including:
- Portable battery-powered equipment
- Operational amplifier power supplies
- Digital voltmeter power supplies
- Split power supplies in automotive and industrial applications
Package and Quality:
The LT1054ACS8 comes in an 8-pin SOIC package that is compact and suitable for space-constrained applications. Linear Technology ensures high-quality and reliability standards, making the LT1054ACS8 a dependable choice for engineers and designers seeking a robust voltage conversion solution.
With its combination of efficiency, versatility, and reliability, the LT1054ACS8 from Linear Technology stands out as a superior choice for your voltage conversion needs.