Product Overview: LK115D33TRLK33 from STMicroelectronics
The LK115D33TRLK33 is a precision voltage regulator designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This product is part of the LK115 series, which is renowned for providing stable and reliable voltage regulation in a wide array of electronic applications.
Key Features
- Output Voltage: The device provides a fixed output voltage of 3.3V, which is ideal for powering 3.3V logic circuits and other standard low-voltage applications.
- High Accuracy: With precise voltage regulation, the LK115D33TRLK33 ensures consistent performance and stability for sensitive electronic circuits.
- Low Dropout: The low dropout voltage feature allows the regulator to maintain output voltage regulation even when the supply voltage is very close to the output voltage, enhancing efficiency and battery life in portable devices.
- Current Capacity: It can deliver up to a maximum current, making it suitable for a range of low-power applications.
- Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability.
- Package: The LK115D33TRLK33 comes in a small and surface-mountable package, making it easy to integrate into compact PCB designs.
Applications
The LK115D33TRLK33 voltage regulator is versatile and can be used in various applications, including:
- Battery-powered devices
- Portable electronics
- Microcontroller power supplies
- Consumer electronics
- Telecommunication equipment
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The LK115D33TRLK33 is designed with the same commitment, ensuring that it meets the stringent requirements of industrial and consumer applications. With its robust design and built-in protection features, this voltage regulator is a reliable choice for designers looking to enhance the performance and longevity of their electronic products.