EN
  • EN
  • DE

MDZ1N60

Part No MDZ1N60
Manufacturer Rectron Semiconductor
Catalog OEM Parts (M - N)
Description MOSFET, Rds-on - 8500mOhms, Total Gate Charge typ - 3.5nQ, Max Power Dissipation - 2.5W, Vgs(th) - 4 V, Polarity -...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078443-MDZ1N60
Categories OEM Parts(M-N)
Manufacturer Rectron Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MDZ1N60 CAD Model

Description

The MDZ1N60 is a Zener diode manufactured by Rectron Semiconductor. It's designed to provide voltage regulation and transient voltage suppression. The diode is commonly used in various electronic circuits to maintain a stable voltage level or protect sensitive components from voltage spikes.

Applications

  • Voltage regulation
  • Transient voltage suppression
  • Overvoltage protection
  • Clipping circuits
  • Reference voltage generation

Features

  • Zener Voltage: 60V Zener Voltage
  • Low Reverse Leakage Current: Minimizes power dissipation.
  • High Surge Current Capability: Withstands high current surges without failure.
  • Small Package Size: Compact design for space-constrained applications.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances standards.

Benefits

  • Stable Voltage Regulation: Provides a consistent voltage level.
  • Effective Transient Protection: Protects circuits from voltage spikes.
  • Easy Integration: Small package size simplifies PCB assembly.
  • Reliable Performance: Designed for stable operation in various environments.

Additional Details

The MDZ1N60 Zener diode is available in a surface-mount package for easy PCB assembly. Its electrical characteristics are carefully controlled to provide consistent performance across a wide range of operating conditions. The low reverse leakage current minimizes power consumption, making it suitable for battery-powered applications. The device's robust design and high surge current capability make it a reliable choice for various electronic applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess