EN
  • EN
  • DE

LT1054CS8

Part No LT1054CS8
Manufacturer Linear Technology
Description Switched-Capacitor Voltage Converter with Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204877-LT1054CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1054CS8 CAD Model

Description

The LT1054CS8 is a versatile switched-capacitor voltage converter produced by Linear Technology. This integrated circuit is designed to deliver high efficiency and reliability in voltage conversion applications. It is capable of converting a positive voltage input into a corresponding negative voltage output, making it an essential component for various electronic devices that require a dual power supply.

One of the key features of the LT1054CS8 is its ability to provide a regulated output voltage with a high level of accuracy. This is achieved through an onboard voltage reference and feedback loop that ensures stable output, regardless of variations in input voltage or load conditions. This makes the LT1054CS8 an excellent choice for precision applications where voltage stability is critical.

The device is housed in an 8-lead SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. This compact form factor, combined with a low external parts count, makes the LT1054CS8 a space-saving solution for modern, compact electronic assemblies.

With a wide operating temperature range, the LT1054CS8 is designed to perform reliably in diverse environments, from industrial to consumer applications. It supports a wide input voltage range, and its high current capability makes it suitable for applications requiring a significant amount of power.

Additionally, the LT1054CS8 features protection against overcurrent conditions, thereby enhancing the safety and longevity of the device. Its low quiescent current contributes to energy efficiency, which is especially beneficial for battery-powered applications.

In summary, the LT1054CS8 from Linear Technology is a high-performance, reliable voltage converter that offers a compact solution for generating a negative voltage from a positive input. Its precision, efficiency, and robustness make it a go-to choice for engineers and designers working on a wide range of electronic systems.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0076 $51.0228
8+ $13.9549 $111.6392
12+ $13.5188 $162.2256
16+ $13.0828 $209.3248
20+ $12.6467 $252.9340
27+ $11.3384 $306.1368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,698 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess