EN
  • EN
  • DE

LT1055ACH

Part No LT1055ACH
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, High Speed, JFET Input Operational Amplifiers | IC PREC OPAMP JFET-IN HS TO-5-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Bulk
Status Obsolete
Amplifier Type J-FET
Slew Rate 13V/μs
Gain Bandwidth Product 5MHz
Current - Input Bias 30pA
Voltage - Input Offset 50μV
Supply Current 2.8mA
Supply Voltage , Single/Dual (±) ±5V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package TO-205-8, TO-5-8 Metal Can
Supplier Device Package TO-5-8
Family Part Number LT1055
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1204887-LT1055ACH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1055ACH CAD Model

Description

The LT1055ACH is a high-performance operational amplifier (op amp) from Linear Technology, designed to offer excellent accuracy and stability. This precision op amp is well-suited for a wide range of applications, including instrumentation, data acquisition systems, and filter designs. It is encapsulated in a TO-5 metal can package, which provides superior thermal performance and shielding against electrical noise.

Key Features

  • Low Offset Voltage: The LT1055ACH boasts a low offset voltage, which minimizes error in precision applications.
  • Low Drift: With a low voltage drift over temperature, this op amp ensures consistent performance across a wide range of operating conditions.
  • High Gain: It offers a high gain-bandwidth product, making it suitable for high-speed amplification tasks.
  • Low Noise: The device exhibits low noise characteristics, which is crucial for sensitive signal processing.
  • Robust Build: The TO-5 metal can package enhances the durability of the op amp and provides excellent electromagnetic interference (EMI) protection.

Applications

  • Instrumentation Amplifiers
  • Precision Integrators
  • Active Filters
  • Data Acquisition Systems
  • Analog Computing

Technical Specifications

Parameter Value
Offset Voltage Typically 75 µV
Input Noise Voltage 0.4 µV/√Hz at 1kHz
Gain Bandwidth Product 2.5MHz
Supply Voltage Range ±4.5V to ±18V
Operating Temperature Range -55°C to 125°C

The LT1055ACH from Linear Technology is a reliable and precise operational amplifier that offers a balance of performance, robust packaging, and suitability for a variety of critical applications. Its stable operation and low-noise characteristics make it a preferred choice for professionals seeking high-quality analog components.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess