EN
  • EN
  • DE

PCA9564D

Part No PCA9564D
Manufacturer NXP / Nexperia
Description Parallel bus to I2C-bus controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236094-PCA9564D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9564D CAD Model

Description

NXP PCA9564D Parallel Bus to I2C-Bus Interface

The PCA9564D is a versatile and robust integrated circuit designed by NXP Semiconductors, aimed at providing a seamless interface between a parallel bus system and an I2C-bus. This interface IC is ideal for applications where an I2C-bus needs to be driven by a microcontroller or processor with a parallel bus interface.

The PCA9564D operates as a master or slave transceiver for the I2C-bus, capable of interfacing with I2C-bus speeds of up to 400 kHz. It features an 8-bit parallel bidirectional data port, an on-chip oscillator with a software programmable clock, allowing for flexibility in controlling I2C-bus timing to accommodate various system requirements.

This product is particularly well-suited for applications that require the conversion of legacy parallel bus designs to modern I2C-bus communication, without the need for significant redesign. It is also beneficial for systems that need to offload the I2C-bus communication tasks from the main processor to maintain optimal performance.

Key Features:

  • Multi-master capability, allowing multiple devices to be connected to the bus without communication conflicts.
  • Low standby current, contributing to power-efficient designs.
  • 5V tolerant I/Os, providing compatibility with legacy devices that operate at higher voltages.
  • Interrupt output that can be configured to reflect various status conditions, enabling efficient communication management.
  • Active LOW reset input that allows for easy integration into system reset schemes.
  • 400 kHz I2C-bus capability.

The PCA9564D comes in a compact SO16 package, making it suitable for space-constrained applications. Its operational temperature range from -40°C to +85°C ensures reliable performance across various environmental conditions. Whether it's for industrial control systems, automotive applications, or consumer electronics, the PCA9564D provides a reliable and efficient solution for parallel to I2C-bus communication.

With its combination of features, the PCA9564D by NXP stands out as an excellent choice for designers looking to implement or upgrade their systems with I2C-bus capabilities.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7352 $51.6168
22+ $4.7059 $103.5298
33+ $4.5588 $150.4404
46+ $4.4117 $202.9382
59+ $4.2647 $251.6173
79+ $3.8235 $302.0565
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 143 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess