Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205772-LT1494CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1494CS8 CAD Model

Description

Product Overview: LT1494CS8

The LT1494CS8 is a high-performance, low-power operational amplifier from Linear Technology, an Analog Devices brand. Designed to provide a perfect blend of low power consumption and high precision, the LT1494CS8 is an ideal choice for battery-powered systems and portable applications where power efficiency is crucial.

Key Features

  • Low Power Consumption: The LT1494CS8 is optimized for low power operation, drawing only 50µA of supply current per amplifier. This feature makes it exceptionally suitable for battery-operated devices, ensuring extended battery life without compromising performance.
  • Precision Performance: With an input offset voltage of just 50µV and input bias current of 2nA, this operational amplifier provides precise measurements, making it an excellent choice for precision instrumentation and sensor interfaces.
  • Wide Supply Range: The device operates with a supply voltage range from 2.2V to 36V, or ±1.1V to ±18V, allowing for flexibility in various circuit designs and compatibility with both single and dual supply operations.
  • Low Noise: The LT1494CS8 boasts a low voltage noise density of 12nV/√Hz at 1kHz, ensuring a clean signal path and accurate signal processing in noise-sensitive applications.
  • Rail-to-Rail Output: The output can swing rail-to-rail, which maximizes the dynamic range in single-supply operations and is particularly beneficial in low-voltage applications.

Applications

The LT1494CS8 is versatile and can be used in a wide range of applications, including:

  • Portable Medical Devices
  • Test Equipment
  • Sensor Amplifiers
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Low Voltage Signal Processing

Package and Quality

Enclosed in an 8-lead SOIC package, the LT1494CS8 is designed for surface-mount technology, allowing for compact and efficient board layouts. Linear Technology ensures high-quality manufacturing standards, providing reliable and consistent performance across various environmental conditions.

With its combination of low power, high precision, and wide supply range, the LT1494CS8 operational amplifier is an excellent choice for designers looking to enhance the efficiency and accuracy of their electronic systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9530 $59.7650
11+ $9.8076 $107.8836
16+ $9.5011 $152.0176
22+ $9.1946 $202.2812
29+ $8.8881 $257.7549
38+ $7.9687 $302.8106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,479 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention