Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207779-LTC1598IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1598IG CAD Model

Description

Introducing the LTC1598IG from Linear Technology

The LTC1598IG is a high-performance, octal (8-channel) 16-bit analog-to-digital converter (ADC) designed to deliver precision and speed in a compact integrated circuit. This product from Linear Technology, a leader in analog integrated circuits, is tailored for advanced applications that demand accurate data acquisition and high throughput.

Key Features of the LTC1598IG

  • Resolution: The LTC1598IG boasts a 16-bit resolution, providing fine detail in the digital representation of analog signals.
  • Number of Channels: With 8 independent channels, the LTC1598IG can process multiple analog inputs simultaneously, making it ideal for multi-sensor systems.
  • Sampling Rate: The device offers a high-speed sampling rate, ensuring that rapidly changing signals are captured with high fidelity.
  • Interface: The LTC1598IG features a user-friendly SPI/MICROWIRE compatible serial interface, facilitating easy communication with microcontrollers and digital systems.
  • Software Configurable: Users can configure the input range and other settings via software, allowing for flexibility across different applications.
  • Power Efficiency: Designed with power-sensitive applications in mind, the LTC1598IG operates efficiently to conserve energy in portable and remote sensing devices.
  • Package: The device is offered in a 28-pin SSOP package, suitable for space-constrained applications without compromising on performance.

Applications of the LTC1598IG

The LTC1598IG is versatile and can be employed in a variety of applications, including:

  • Industrial Process Control
  • Data Acquisition Systems
  • Medical Instrumentation
  • Scientific Analysis Equipment

This ADC is engineered to deliver precision and reliability where it matters most. Whether it's monitoring critical processes or capturing sensitive data, the LTC1598IG stands as a robust solution for professionals seeking top-notch performance in their electronic designs.

With Linear Technology's reputation for quality, the LTC1598IG is a product that engineers and designers can trust for their most demanding applications. Its combination of multiple channels, high resolution, and ease of use makes it a prime choice for systems that require accurate and rapid conversion from analog to digital signals.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7984 $54.3872
18+ $5.5782 $100.4076
28+ $5.4038 $151.3064
39+ $5.2295 $203.9505
50+ $5.0552 $252.7600
67+ $4.5323 $303.6641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 481 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention