EN
  • EN
  • DE

LT1074CY

Part No LT1074CY
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Description Conv DC-DC Single Step Down 8V to 60V 5-Pin(5+Tab) TO-220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071258-LT1074CY
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1074CY CAD Model

Description

The LT1074CY is a versatile and robust step-down switching regulator designed by Linear Technology to cater to a wide array of power conversion needs. This high-performance component is engineered to provide efficient voltage regulation with a high level of precision and reliability, making it an ideal choice for demanding applications in various industries.

Key Features

  • Adjustable Output: The LT1074CY allows users to set the output voltage to their desired level, providing flexibility in power supply design.
  • High Efficiency: With its advanced design, this regulator can achieve up to 85% efficiency, minimizing power loss and heat generation.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating sources from 8V to 60V, which is suitable for a variety of supply voltages.
  • High Output Current: The device is capable of delivering up to 5A of continuous output current, making it suitable for high-power applications.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits, protecting against overheating.
  • Low Dropout Operation: The LT1074CY can maintain regulation with a minimal difference between input and output voltages, which is beneficial in low-dropout scenarios.

Applications

The LT1074CY is designed to be a versatile component suitable for a wide range of applications, including:

  • Telecommunications equipment
  • Automotive electronics
  • Industrial power systems
  • Battery-powered devices
  • Computer systems

Quality and Reliability

Linear Technology is known for their commitment to quality, and the LT1074CY is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of challenging environments and deliver consistent results over its lifespan.

Conclusion

The LT1074CY from Linear Technology is an exceptional choice for designers looking for a high-performance, adjustable step-down switching regulator. With its combination of efficiency, flexibility, and reliability, it stands out as a prime solution for advanced power conversion requirements.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TT Electronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
Lucent
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Infineon Technologies
2EDN7524F DUAL LOW SIDE / 2EDN7524F Gate Driver Power Management Evaluation Board
Need more? Email Us
TT Electronics
Need more? Email Us
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
Hewlett Packard
Aruba Airwave DL360 ENT HW Appliance
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess