The LT1057CN8#PBF is a high-performance dual precision operational amplifier from Linear Technology. This op-amp features JFET inputs, which ensures low input bias and offset currents, as well as high input impedance. With its precision specifications and high-speed characteristics, this device is well-suited for a wide range of applications including test equipment, instrumentation, and active filters.
Key Features:
- Low Noise: The LT1057CN8#PBF offers a low noise performance, making it ideal for audio and other sensitive applications where maintaining signal integrity is crucial.
- High Speed: With a slew rate of 13V/µs and a gain bandwidth product of 8MHz, this op-amp is capable of handling fast signal transitions and high-frequency signals with ease.
- High Input Impedance: The JFET input stage provides a high input impedance, minimizing the loading effect on the source circuit.
- Low Offset Voltage: This op-amp features a low input offset voltage, which reduces the need for external calibration and ensures accurate signal amplification.
- Low Power Consumption: The device is designed for efficient operation, consuming low power which makes it suitable for battery-powered devices.
Applications:
- Audio Processing
- Test and Measurement Equipment
- Active Filters
- Data Acquisition Systems
- Instrumentation
Product Specifications:
Parameter
Value
Number of Channels
2
Supply Voltage Range
±2.5V to ±18V
Operating Temperature Range
0°C to 70°C
Package Type
8-Pin PDIP
Mounting Type
Through Hole
The LT1057CN8#PBF's combination of precision, low noise, and high-speed performance makes it an excellent choice for professional-grade audio equipment, precision data systems, and any application requiring a high-quality dual operational amplifier.