EN
  • EN
  • DE

NLAST4051DR2

Part No NLAST4051DR2
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 1X8 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name NLAST40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NLAST4051DR2OSTR, NLAST4051DR2OSCT, NLAST4051DR2OSDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929226-NLAST4051DR2
Ultra Librarian 3D Model Ultra Librarian NLAST4051DR2 CAD Model

Description

ON Semiconductor NLAST4051DR2 Analog Multiplexer/Demultiplexer

The NLAST4051DR2 is a high-performance single-pole, double-throw (SPDT) analog switch from ON Semiconductor, designed to deliver efficient and reliable performance in a range of electronic applications. This versatile component is suitable for multiplexing and demultiplexing analog signals, and it can also be used as a logic switch. Its bidirectional signal flow and low on-resistance make the NLAST4051DR2 an excellent choice for audio, video, and data signal routing.

Constructed with advanced silicon-gate CMOS technology, the NLAST4051DR2 boasts a wide operating voltage range from 4.5V to 5.5V, which makes it compatible with a broad array of devices and systems. This switch is characterized by high bandwidth, which ensures minimal signal distortion, and its break-before-make switching action prevents signal overlap, thereby preserving the integrity of the data being transferred.

The NLAST4051DR2 features low power consumption, a critical attribute for battery-operated devices where energy efficiency is paramount. The device's low crosstalk and high off-isolation properties minimize interference between channels, ensuring that signals remain pure and unadulterated during the switching process. Moreover, the NLAST4051DR2 is TTL and CMOS compatible, allowing for seamless integration with digital systems.

Available in a compact SOIC-8 package, the NLAST4051DR2 is designed for space-constrained applications. Its small footprint does not compromise its performance, making it an ideal choice for portable electronics, communication devices, test equipment, and other applications where size and functionality are critical considerations.

ON Semiconductor's commitment to quality is evident in the NLAST4051DR2, which is designed for robustness and longevity. The device's electrostatic discharge (ESD) protection ensures resilience against unexpected electrical surges, contributing to the longevity of the end product. Whether you're designing a sophisticated audio system, a complex data acquisition setup, or a simple signal routing application, the NLAST4051DR2 from ON Semiconductor is a reliable and high-performing component that will meet and exceed your expectations.

You May Also Be Interested in

Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5885 $58.8500
240+ $0.4829 $115.8960
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3924 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess