EN
  • EN
  • DE

LT1070HVIT

Part No LT1070HVIT
Manufacturer Linear Technology
Description 5A and 2.5A High Efficiency Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204911-LT1070HVIT
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1070HVIT CAD Model

Description

The LT1070HVIT from Linear Technology is a robust and versatile switching regulator that is designed to offer high performance in a wide range of applications. This component is a part of the LT1070 series, which is renowned for its efficiency and reliability in converting voltage levels within electronic circuits.

Key Features

  • High Voltage Operation: The LT1070HVIT is capable of operating with input voltages up to 60V, making it suitable for applications that require a high voltage input.
  • Adjustable Switching Frequency: The switching frequency can be set anywhere from 100kHz to 200kHz, allowing designers to optimize the component for various performance or space requirements.
  • Versatile Modes of Operation: This component supports multiple modes of operation, including step-up, step-down, inverting, and can be configured as a voltage regulator or a constant-current source, providing flexibility in design.
  • High Efficiency: With a design that minimizes the use of external components, the LT1070HVIT can achieve high efficiency, which is critical for reducing heat and improving system reliability.
  • Thermal Protection: It includes thermal shutdown features to protect the device under extreme operating conditions.
  • Low Dropout Operation: The device is engineered for low dropout performance, ensuring stable operation even when the input voltage is close to the output voltage.

Applications

The LT1070HVIT is ideal for a broad range of applications, including:

  • Automotive power systems
  • Industrial power supplies
  • Battery-operated equipment
  • Telecommunications infrastructure
  • Portable devices

Reliability and Performance

Linear Technology's LT1070HVIT is designed with a focus on long-term reliability and consistent performance, making it a preferred choice for engineers and designers looking for a switching regulator that can withstand the rigors of demanding applications. Its robust design and comprehensive feature set ensure that it can deliver the required power efficiently and with minimal external components.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess