EN
  • EN
  • DE

LT1076CT-5

Part No LT1076CT-5
Manufacturer Linear Technology
Description 5V Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204941-LT1076CT-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1076CT-5 CAD Model

Description

Product Overview: LT1076CT-5 Step-Down Switching Regulator

The LT1076CT-5 is a robust and efficient step-down switching regulator from Linear Technology, designed to cater to a wide range of power supply applications. This versatile component is capable of delivering up to 2A of output current with outstanding thermal performance, making it suitable for use in both industrial and commercial products.

Key Features

  • Output Voltage: The LT1076CT-5 is pre-set to a fixed output voltage of 5V, providing a stable and reliable power source for circuits requiring a standard logic level supply.
  • High Efficiency: With an efficiency that can reach up to 85%, this regulator minimizes power loss and heat generation, ensuring energy-efficient operation in your applications.
  • Wide Input Voltage Range: The device can operate with input voltages ranging from 7V to 60V, accommodating a broad spectrum of power sources and fluctuating input conditions.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 200kHz, allowing for flexibility in design and optimization of the size and response characteristics of external components.
  • Thermal Shutdown: The LT1076CT-5 includes an internal thermal shutdown feature that protects the device under extreme thermal conditions, enhancing its reliability and lifespan.
  • Low Shutdown Current: The regulator draws a minimal shutdown current, which is particularly beneficial for battery-powered applications where power conservation is critical.

Applications

The LT1076CT-5 is well-suited for a variety of applications, including but not limited to:

  • Automotive power systems
  • Portable battery-powered devices
  • Industrial power supplies
  • Telecommunications equipment
  • DC-DC converters for distributed power systems

Package and Quality

Enclosed in a TO-220 package, the LT1076CT-5 is designed for easy integration into a wide range of circuit boards. Linear Technology ensures high-quality standards, with rigorous testing and quality control procedures in place to guarantee the performance and reliability of their products.

With its combination of versatility, efficiency, and reliability, the LT1076CT-5 from Linear Technology stands out as a top choice for designers seeking a high-performance step-down switching regulator.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess