EN
  • EN
  • DE

BC857AMB

Part No BC857AMB
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1543+Rohs
Reference case SOT883
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 752237-BC857AMB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BC857AMB CAD Model

Description

Product Overview: BC857AMB

The BC857AMB is a high-quality PNP bipolar junction transistor (BJT) from NXP Semiconductors, a leading technology company known for its innovative and reliable products. The BC857AMB is designed for general-purpose switching and amplification applications, making it a versatile component for a wide range of electronic circuits.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: SOT-883B, a small Surface-Mounted Device (SMD) package, ideal for space-constrained applications.
  • Collector-Emitter Voltage (Vceo): -45V, providing a good voltage handling capability for various applications.
  • Collector Current (Ic): -100mA, suitable for moderate current handling requirements.
  • Gain Bandwidth Product (fT): 100MHz, ensuring high frequency performance for amplification purposes.
  • DC Current Gain (hFE): High, with a range of 200 to 450, which indicates efficient current amplification.

Applications

The BC857AMB transistor is ideal for use in a variety of applications, including:

  • Switching applications
  • Signal amplification
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits
  • Linear amplification and switching

Quality and Reliability

NXP Semiconductors ensures that the BC857AMB meets the highest quality and reliability standards. Each transistor is subjected to rigorous testing and quality control processes to guarantee performance. This commitment to quality makes the BC857AMB a preferred choice for manufacturers and hobbyists alike, seeking components that provide consistent and dependable results.

Environmental Compliance

The BC857AMB is a RoHS-compliant product, meaning it adheres to strict environmental regulations by avoiding the use of certain hazardous substances in its manufacture. This compliance ensures that the product is environmentally friendly and suitable for use in a wide range of consumer electronics without compromising the safety and sustainability of the environment.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 480V SOT23
Lowest to $0.0550
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $0.9643
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
TRANS PNP 300V 0.5A SOT23
Lowest to $0.2543
ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess