EN
  • EN
  • DE

LT1078

Part No LT1078
Manufacturer Linear Technology
Description Micropower, Dual and Quad, Single Supply, Precision Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204962-LT1078
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1078 CAD Model

Description

The LT1078 from Linear Technology is a dual operational amplifier (op-amp) that stands out for its low power consumption and precision performance. This op-amp is designed to cater to applications requiring both low power and high-quality amplification, making it an excellent choice for portable and battery-powered devices.

Key Features

  • Low Power: The LT1078 operates with a very low supply current of 20µA per amplifier, which is significantly lower than that of standard devices. This is crucial for battery-powered and energy-saving applications where power efficiency is paramount.
  • High Precision: It offers excellent precision with input offset voltages of 50µV and input offset current of 0.4nA, ensuring accurate signal amplification and minimal error introduction.
  • Wide Supply Range: This op-amp is capable of operating from a wide range of supply voltages, from ±1V to ±15V, providing flexibility in various circuit configurations.
  • Low Noise: With a low noise level of 0.3µVP-P (0.1Hz to 10Hz), the LT1078 is an ideal choice for sensitive applications such as audio amplification and sensor signal conditioning.

Applications

  • Battery-powered systems
  • Portable instrumentation
  • Data acquisition systems
  • Signal conditioning
  • Active filters
  • Medical devices

The LT1078 also features a high open-loop gain and common-mode rejection ratio (CMRR), further enhancing its stability and performance in a wide range of applications. Its pin-compatible upgrades for standard industry op-amps make it easy to improve existing designs without significant changes to the PCB layout.

Overall, the Linear Technology LT1078 dual operational amplifier is a reliable and efficient solution for designers looking to optimize their systems for power consumption without compromising on performance. Its combination of low power, high precision, and versatility makes it suitable for a broad spectrum of applications, from consumer electronics to industrial controls and medical devices.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.5384 $96.5384
2+ $93.5215 $187.0430
3+ $90.5046 $271.5138
4+ $87.4878 $349.9512
5+ $78.4372 $392.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess