EN
  • EN
  • DE

LT1086

Part No LT1086
Manufacturer Linear Technology
Description 1.5A Low Dropout Positive Regulators Adjustable and Fixed 2.85V, 3.3V, 3.6V, 5V, 12V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205005-LT1086
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian LT1086 CAD Model

Description

The LT1086 is a versatile and reliable low dropout voltage regulator from Linear Technology, designed to provide precise power management solutions for a wide array of applications. This regulator is part of the LT1000 family of linear voltage regulators, which are known for their high performance and stability.

Key Features

  • Adjustable Output: The LT1086 can be configured to deliver an output voltage from 1.25V to 29V, which allows for a high degree of flexibility in various circuit designs.
  • Low Dropout Voltage: With a typical dropout voltage of just 1.3V at full load, the LT1086 can maintain regulation even when the input voltage is very close to the output voltage, making it ideal for battery-powered devices.
  • High Output Current: Capable of providing up to 1.5A of continuous output current, this regulator can power a range of devices, from simple low-power sensors to more demanding circuits.
  • Excellent Line and Load Regulation: The LT1086 maintains a stable output voltage despite variations in the input voltage and load, ensuring reliable performance under diverse conditions.
  • Protection Features: It includes built-in protection mechanisms such as overcurrent protection, thermal shutdown, and safe area protection, which safeguard the regulator and the connected components from potential damage.

Applications

The LT1086 is suitable for a variety of applications due to its robust feature set. It is commonly used in:

  • High-efficiency linear power supplies
  • Battery chargers
  • Power supplies for motherboards and graphics cards
  • Adjustable power supplies
  • Portable electronics

Conclusion

In conclusion, the LT1086 from Linear Technology is a high-quality, adjustable voltage regulator that offers both versatility and efficiency. Its ability to deliver stable output with low dropout makes it an excellent choice for designers looking for a reliable power solution in their electronic projects.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess