EN
  • EN
  • DE

LT1086IS-2.5

Part No LT1086IS-2.5
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Linear Technology
Win Source Part Number 302475-LT1086IS-2.5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1086IS-2.5 CAD Model

Description

LT1086IS-2.5 Voltage Regulator - Linear Technology

The LT1086IS-2.5 from Linear Technology is a robust, low dropout voltage regulator designed to provide a fixed 2.5V output with a high degree of accuracy and stability. This device is a part of the LT1086 series, which is well-regarded for its reliability and performance in a wide range of applications.

Key Features:

  • Fixed Output Voltage: 2.5 Volts, which is ideal for logic circuits and other low-voltage applications.
  • Low Dropout Voltage: The LT1086IS-2.5 has a low dropout voltage, making it efficient for systems with a limited input to output differential voltage.
  • High Output Current: Capable of delivering up to 1.5 amps of continuous output current to the load.
  • Stable with Low ESR Capacitors: This regulator is stable with aluminum, tantalum, or ceramic capacitors, allowing for flexibility in design and a reduction in overall system cost.
  • Thermal Protection: Includes internal thermal shutdown protection that safeguards the device and the system from excessive temperature and potential damage.
  • Current Limiting: In-built current limiting provides protection against short-circuit conditions and excessive load currents.
  • Surface Mount Package: Offered in a robust surface-mount package, the LT1086IS-2.5 is suitable for automated manufacturing processes.

Applications:

The LT1086IS-2.5 is versatile and can be used in various applications including:

  • Microprocessor Supply
  • Post Regulation for Switching Supplies
  • Constant Current Regulators
  • Battery Chargers
  • Automotive Electronics
  • Portable Consumer Electronics

Technical Specifications:

Parameter Value Output Voltage 2.5V Dropout Voltage Typically 1.3V at Full Load Output Current 1.5A Package TO-263

Overall, the LT1086IS-2.5 is a reliable and efficient solution for applications requiring a stable and precise low-voltage supply. Its robust feature set ensures performance and protection for advanced electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess