EN
  • EN
  • DE

TLE6282G

Part No TLE6282G
Manufacturer Infineon Technologies
Catalog PMIC - Motor Drivers, Controllers
Description Dual Half Bridge Driver IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Infineon Technologies
Win Source Part Number 1269560-TLE6282G
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE6282G CAD Model

Description

The TLE6282G is a monolithic, integrated, high-voltage, high-current quad half-bridge driver designed by Infineon Technologies. It is specifically engineered for automotive applications, offering robust protection and control for inductive loads such as valves, relays, and lamps.

Applications

  • Driving automotive valves (e.g., fuel injectors, ABS valves)
  • Controlling automotive relays (e.g., starter relay, headlight relay)
  • Activating automotive lamps (e.g., headlights, taillights)
  • General-purpose high-side and low-side switching in automotive systems
  • Industrial automation and control systems requiring robust high-voltage switching

Features

  • Four independent half-bridge drivers: Allows for flexible control of multiple loads.
  • High output current capability: Drives inductive loads with up to 1.2A per channel (depending on conditions).
  • High voltage capability: Operates with supply voltages up to 45V, suitable for automotive applications.
  • Overvoltage protection: Protects the device and connected loads from voltage spikes.
  • Overcurrent protection: Limits the output current to prevent damage from short circuits.
  • Overtemperature protection: Shuts down the outputs if the device overheats.
  • Short-circuit protection: Provides robust protection against short circuits to ground or supply voltage.
  • Diagnostic feedback: Provides status information about the device's operation, allowing for error detection.
  • CMOS compatible inputs: Simplifies interfacing with microcontrollers and other digital logic.
  • Green Product (RoHS compliant): Complies with environmental regulations.

Benefits

  • Reliable operation in harsh automotive environments: Robust protection features ensure reliable operation in demanding conditions.
  • Simplified system design: Integrated functionality reduces the number of external components required.
  • Improved system safety: Comprehensive protection features enhance system safety and prevent damage to connected loads.
  • Reduced power consumption: Optimized design minimizes power dissipation.
  • Cost-effective solution: Integration of multiple functions into a single device reduces overall system cost.
  • Enhanced system diagnostics: Diagnostic feedback enables early detection of faults, improving system maintainability.

Additional Details

The TLE6282G utilizes a PG-DSO-20 package. Its operational temperature range is typically -40°C to +150°C, making it suitable for extreme automotive conditions. The device's diagnostic feedback includes information about overtemperature, overcurrent, and short-circuit conditions. It's crucial to consult the Infineon TLE6282G datasheet for detailed specifications, application notes, and safety guidelines before implementation.

You May Also Be Interested in

Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess