EN
  • EN
  • DE

LT1097S8

Part No LT1097S8
Manufacturer Linear Technology
Description Low Cost, Low Power Precision Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205020-LT1097S8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1097S8 CAD Model

Description

The LT1097S8 from Linear Technology is a precision operational amplifier that offers a perfect blend of low power consumption and low noise performance. This op amp is an ideal choice for battery-powered systems and applications where power efficiency and operational integrity are crucial. The LT1097S8 is housed in an 8-lead SO package, providing a compact footprint suitable for space-constrained designs.

Key Features

  • Low Noise: The LT1097S8 boasts a low noise figure, which makes it suitable for high-fidelity audio applications and sensitive instrumentation that require minimal signal distortion.
  • Low Power Consumption: With its low quiescent current, this op amp is optimized for battery-powered and portable devices, ensuring extended operation time and energy efficiency.
  • High Precision: The device provides excellent accuracy with a low input offset voltage, making it a reliable component for precision measurement systems.
  • Stable with Capacitive Loads: The LT1097S8 is designed to be stable when driving capacitive loads, a crucial feature for applications involving analog filters or cable-driving scenarios.

Applications

The versatility of the LT1097S8 enables its use across a wide range of applications. It is particularly well-suited for:

  • High-resolution data acquisition systems
  • Battery-operated equipment
  • Portable medical devices
  • Audio equipment
  • Instrumentation and control systems
  • Active filters and buffers

Technical Specifications

Parameter Value Supply Voltage Range ±2.5V to ±15V Input Offset Voltage 20µV Max Input Bias Current 300nA Max Quiescent Current 350µA Max Noise Voltage 0.3µV/√Hz Typ at 1kHz

With the LT1097S8, Linear Technology continues to deliver on its promise of high-performance analog ICs, providing designers with a robust, low-power solution for a multitude of precision applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4377 $50.6262
15+ $6.9233 $103.8495
23+ $6.7069 $154.2587
31+ $6.4906 $201.2086
40+ $6.2742 $250.9680
54+ $5.6252 $303.7608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess