EN
  • EN
  • DE

LT1101AIN8#PBF

Part No LT1101AIN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 37KHZ 8DIP / INST Amp Single ±22V/44V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
SR - Slew Rate 0.1 V/μs
GBP - Gain Bandwidth Product 37kHz
Current - Input Bias 6nA
Voltage - Input Offset 50μV
Operating Supply Current 92μA
Dual Supply Voltage (±) 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780201-LT1101AIN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1101
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1101AIN8#PBF CAD Model

Description

Product Overview: LT1101AIN8#PBF

The LT1101AIN8#PBF is a precision, high-performance instrumentation amplifier brought to you by Linear Technology. Designed with versatility in mind, this device is ideal for a wide range of applications, including medical equipment, industrial process controls, and precision data acquisition systems. Its precision characteristics and robust design make it a reliable choice for engineers and designers looking to enhance their electronic systems.

Key Features:

  • High Accuracy: The LT1101AIN8#PBF boasts a high level of accuracy, which is critical for applications where precise signal amplification is paramount.
  • Low Noise: With its low noise performance, this instrumentation amplifier ensures a clean signal amplification, minimizing the risk of signal distortion.
  • Wide Supply Range: It operates on a wide supply voltage range, making it suitable for various supply scenarios and compatible with a range of other electronic components.
  • Low Power Consumption: Designed for efficiency, it consumes low power, which is beneficial for portable and battery-powered applications.
  • High Common-Mode Rejection Ratio (CMRR): The device offers excellent common-mode noise rejection, which is crucial for applications in noisy environments.
  • Robust Design: The LT1101AIN8#PBF is built to withstand harsh conditions and provides reliable performance over its lifetime.

Applications:

  • Medical instrumentation
  • Industrial process controls
  • Data acquisition systems
  • Strain gauge amplifiers
  • Transducer interfaces

Linear Technology's LT1101AIN8#PBF is an excellent choice for professionals seeking a high-quality instrumentation amplifier that delivers both performance and durability. Its combination of features makes it a versatile component that can be deployed in a multitude of electronic systems to achieve accurate and reliable signal processing.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.8565 $58.8565
3+ $48.2925 $144.8775
4+ $46.7834 $187.1336
5+ $45.2743 $226.3715
6+ $43.7651 $262.5906
8+ $39.2377 $313.9016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess