EN
  • EN
  • DE

LT1101CJ8

Part No LT1101CJ8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, Micropower, Single Supply Instrumentation Amplifier(Fixed Gain=10 or 100) | PRECISION INSTR AMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Amplifier Type Instrumentation
Slew Rate 0.1V/μs
Gain Bandwidth Product 37kHz
Current - Input Bias 6nA
Voltage - Input Offset 60μV
Supply Current 94μA
Supply Voltage , Single/Dual (±) 2.2V ~ 36V, ±1.1V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-CDIP
Supplier Device Package 8-CDIP
Family Part Number LT1101
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1205022-LT1101CJ8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1101CJ8 CAD Model

Description

The LT1101CJ8 is a versatile and high-performance operational amplifier (op-amp) designed and manufactured by Linear Technology, a brand known for its reliable and innovative analog ICs. This particular model is well-suited for a wide range of applications including signal conditioning, data acquisition systems, and active filters, thanks to its precision specifications and robust feature set.

Key Features

  • Precision Performance: The LT1101CJ8 boasts a high level of accuracy with low offset voltage and drift, ensuring stable and reliable performance in precision applications.
  • Low Noise: With its low noise characteristics, this op-amp is ideal for audio applications and other sensitive instrumentation where maintaining signal integrity is paramount.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating single or dual supplies, which makes it flexible for use in various circuit configurations.
  • Robust Output Drive: The LT1101CJ8 can drive capacitive loads effectively, which is critical for applications requiring direct drive to actuators or other reactive components.

Applications

The LT1101CJ8 is suitable for a diverse array of applications, including:

  • Test Equipment
  • Medical Instrumentation
  • Audio Equipment
  • Analog Filters
  • Sensor Amplification
  • Battery-powered Devices

Package and Quality

The LT1101CJ8 comes in a robust 8-pin CerDIP (Ceramic Dual In-line Package) that ensures durability and reliability in harsh environments. Linear Technology adheres to stringent quality control measures, ensuring that each unit meets the highest industry standards for performance and longevity.

Conclusion

For designers and engineers seeking an op-amp that delivers consistent, high-fidelity performance, the LT1101CJ8 from Linear Technology is an excellent choice. Its combination of precision, low noise, and flexible power requirements, packaged in a durable CerDIP, makes it a versatile component for a multitude of electronic designs.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess