EN
  • EN
  • DE

LT1632IN8#PBF

Part No LT1632IN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LT1632 - 45MHZ, 45V/US, 2X R2R I / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Linear Technology
Packaging Bulk
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 45V/µs
Gain Bandwidth Product 45 MHz
Current - Input Bias 1.15 µA
Voltage - Input Offset 500 µV
Current - Supply 4.6mA (x2 Channels)
Current - Output / Channel 70 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LT1632IN8#PBF-600060
Standard Package 1
Win Source Part Number 1320973-LT1632IN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1632IN8#PBF CAD Model

Description

The LT1632IN8#PBF is a high-performance dual operational amplifier (op amp) from Linear Technology, designed to offer precision with rail-to-rail input and output functionality. This product is a perfect solution for applications requiring a wide input range and an output that swings from rail to rail, maximizing the dynamic range in single or split supply operations.

Key Features

  • Rail-to-Rail Input and Output: The LT1632IN8#PBF can operate with input signals extending to both supply rails and its output can swing rail-to-rail, making it highly versatile for a range of applications.
  • Low Offset Voltage: With a low offset voltage, this op amp ensures high accuracy in signal amplification, crucial for precision instrumentation and data acquisition systems.
  • High Gain Bandwidth Product: The device boasts a high gain bandwidth product, enabling it to handle a wide range of frequencies while maintaining the integrity of the signal amplification.
  • Single or Dual Supply Operation: It is capable of operating from a single 2.7V to 36V supply or dual supplies of ±1.35V to ±18V, providing flexibility in various circuit configurations.
  • Low Noise: The LT1632IN8#PBF has a low noise characteristic, making it suitable for sensitive audio applications and signal processing where maintaining signal fidelity is critical.

Applications

This dual operational amplifier is ideal for a multitude of applications, including but not limited to:

  • Active Filters
  • Photodiode Amplifiers
  • Data Acquisition Systems
  • Signal Conditioning
  • Battery-Powered Instruments
  • Audio Electronics

Product Specifications

The LT1632IN8#PBF is packaged in an 8-lead PDIP package, ensuring easy integration into a variety of circuit designs. It is characterized for operation from -40°C to 85°C, which allows for its use in environments with wide temperature ranges. With its robust design and high precision, the LT1632IN8#PBF from Linear Technology stands out as an excellent choice for designers looking for a reliable dual operational amplifier.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess